Teufel Concept B 200 USB loudspeaker 2-way Black Wired 50 W

  • Brand : Teufel
  • Product name : Concept B 200 USB
  • Product code : 100579001
  • GTIN (EAN/UPC) : 4048945423405
  • Category : Loudspeakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14384
  • Info modified on : 18 Jun 2021 17:34:06
  • Long product name Teufel Concept B 200 USB loudspeaker 2-way Black Wired 50 W :

    Concept B 200 USB

  • Short summary description Teufel Concept B 200 USB loudspeaker 2-way Black Wired 50 W :

    Teufel Concept B 200 USB, 2-way, 2.0 channels, Wired, 50 W, 80 - 20000 Hz, Black

  • Long summary description Teufel Concept B 200 USB loudspeaker 2-way Black Wired 50 W :

    Teufel Concept B 200 USB. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 50 W, Frequency range: 80 - 20000 Hz, Sensitivity: 85 dB. Product colour: Black

Reviews
Updated:
2016-10-27 03:44:12
Average rating:84
Uk has collected 19 expert reviews for Teufel Concept B 200 USB loudspeaker 2-way Black Wired 50 W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
XSreviews.co.uk
Updated:
2016-10-27 03:44:04
Average rating:80
Home audio and specifically PC sound, is always a bit of an oddball when it comes to the enthusiast. In the same way that high end gaming mice and keyboards are only appreciated when they've been experienced, so too is high quality sound. However, des...
  • Not sure how to call this one. They sound fantastic, they really do and with the included amp you can get some serious whack for your money; plenty of volume, plenty of treble and plenty of bass. As I type this, unaided by a subwoofer the CB 200s are...
expertreviews.co.uk
Updated:
2016-10-27 03:44:06
Average rating:60
Teufel’s Concept B 200 speakers are taller and deeper than any of the other 2.0 speakers we’ve seen, but they’re still compact so they won’t take up much space on your desk. Unusually, the amplifier isn’t built into the speakers themselves but is conta...
  • Teufel’s Concept B 200 speakers have excellent sound quality, but the price is steep...
pcadvisor.co.uk
Updated:
2016-10-27 03:44:06
Average rating:70
The Teufel Concept B 200 USB is a powerful stereo speaker system for the desktop with built-in USB digital audio converter With 2.1 or 5.1 speaker systems, it's all well and good having dinky little speakers on the desk, but to get a realistic music...
  • While far from being a cheap solution for stereo sound on the PC desktop, this Teufel Concept B 200 USB three-piece 2.0 stereo system is several notches above the budget stereo speakers available at two-figure price points. Despite the German home of...
techradar.com
Updated:
2016-10-27 03:44:06
Average rating:80
Teufel is starting to make a name for itself in the mainstream PC speaker market, but up until now its offerings have been mainly 2.1 systems, with oversized sub-woofers with more bark than bite.Now it has launched the Concept B 200, a 2.0 speaker syst...
  • Great fidelity, Range of inputs, Neat desktop control unit...
  • Lacks bass, It's pricey...
  • Teufel is starting to make a name for itself in the mainstream PC speaker market, but up until now its offerings have been mainly 2.1 systems, with oversized sub-woofers with more bark than bite.Now it has launched the Concept B 200, a 2.0 speaker syst...
alphr.com
Updated:
2016-10-27 03:44:12
Average rating:67
Despite the prevalence of 5.1 and 7.1 PC speaker systems, there's still a lot to be said for sticking with straightforward stereo. If you do, you'll invariably get better quality, and you won't have a mess of cables festooning your computer either. Teu...
  • Big sound and an impressive specification, but audio quality doesn't match the high price...
trustedreviews.com
Updated:
2016-10-27 03:44:12
Average rating:100
It's immediately apparent that Teufel is doing something different with the Concept B 200 USB speakers. They're priced like a decent set of 2.1-channel speakers, but lack a dedicated subwoofer which might make you wonder what that £184 is buying. But as t...
  • By the standards of other subwoofer-less stereo PC speakers the Teufel Concept B 200 USB system is expensive, granted. But that's to be expected because not only does the 'break-out' CB 200 CS Control Station offer convenient controls, a USB hub and a ran...
HEXUS.net
Updated:
2016-11-27 03:26:10
Average rating:90
If you're in the market for a PC speaker solution, names such as Altec Lansing, Logitech and Creative are probably first to spring into the minds of mainstream buyers, whilst the likes of Bose and Harman Kardon might appeal to those aiming further upma...