Teufel Aureol Massive Headphones Wired Head-band Black

  • Brand : Teufel
  • Product name : Aureol Massive
  • Product code : 600874001
  • GTIN (EAN/UPC) : 4048945327703
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 38920
  • Info modified on : 12 Nov 2019 15:21:26
  • Long product name Teufel Aureol Massive Headphones Wired Head-band Black :

    Aureol Massive, 32 Ohm, 10 - 22.000 Hz, 98dB

  • Short summary description Teufel Aureol Massive Headphones Wired Head-band Black :

    Teufel Aureol Massive, Wired, 10 - 22000 Hz, 400 g, Headphones, Black

  • Long summary description Teufel Aureol Massive Headphones Wired Head-band Black :

    Teufel Aureol Massive. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 22000 Hz. Cable length: 3 m. Weight: 400 g. Product colour: Black

Reviews
Updated:
2013-12-19 02:38:54
Average rating:83
Uk has collected 11 expert reviews for Teufel Aureol Massive Headphones Wired Head-band Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.