Teufel Concept D 500 THX speaker set 90 W PC Black 2.1 channels 2-way

  • Brand : Teufel
  • Product name : Concept D 500 THX
  • Product code : 100589001
  • GTIN (EAN/UPC) : 4048945448507
  • Category : Speaker Sets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17573
  • Info modified on : 04 Apr 2019 13:26:12
  • Short summary description Teufel Concept D 500 THX speaker set 90 W PC Black 2.1 channels 2-way :

    Teufel Concept D 500 THX, 2.1 channels, 90 W, PC, Black, Plastic, 2-way

  • Long summary description Teufel Concept D 500 THX speaker set 90 W PC Black 2.1 channels 2-way :

    Teufel Concept D 500 THX. Audio output channels: 2.1 channels, RMS rated power: 90 W, Recommended usage: PC. Satellite speaker type: 2-way, Satellite speaker frequency range: 150 - 22000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer RMS power: 300 W. Power source: AC

Reviews
Updated:
2014-09-12 02:49:30
Average rating:85
Uk has collected 17 expert reviews for Teufel Concept D 500 THX speaker set 90 W PC Black 2.1 channels 2-way and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techdigest.tv
Updated:
2014-09-12 02:49:10
Average rating:80
Were we solely rating the Concept D 500 THX speakers on a matching price-to-size- ratio, they'd earn top marks. They're a gigantic pairing of two satellite speakers and a subwoofer (as well as a small wired remote) that will likely dwarf the other el...
avforums.com
Updated:
2014-09-12 02:49:10
Average rating:70
I'm not a gamer and I seldom sit at a desk with my laptop, so when I said yes to a 2.1 PC speaker setup, it suddenly dawned on me that I might be out of my comfort zone. It was time to bone up on the market in general and specifically what the dickens it...
  • Generously sized package with reproduction to match, Wide bandwidth - The frequency extremes are well represented, Can generate impressive SPLs, Levels of detail and intelligibility at low levels, Flexibility of use in situations away from the desktop, Lo...
  • Size - Depends on the size of your desk, or how tidy it is, Which applies double to the space for the subwoofer under it, Detail is delivered to a slightly tailored frequency balance, Which can make reproduction a touch strident at high levels...
pcadvisor.co.uk
Updated:
2014-09-12 02:49:10
Average rating:70
Compact desktop speakers can work wonders for a PC, bringing to life the sound of games, videos and even web video-calling. But the laws of physics will insist that little speakers only give small-scale sound. There are ways you can cheat those laws of...
  • Despite the obvious higher quality of sound available from this speaker system, it’s quite hard to picture the real-world audience. The conservative square looks with 1970s trim-ring details will be lost on PC-using style-seekers, and the generally dec...
trustedreviews.com
Updated:
2014-09-12 02:49:27
Average rating:80
At £449 the Teufel Concept D THX are definitely at the expensive end of the scale of PC speakers we've tested, and the number of potential buyers for such a high end speaker system intended only for use with a PC probably isn't that large. Nevertheless, w...
  • Great sound quality, Solidly built...
  • Expensive, Bulky, Limited inputs...
  • We'd be lying if we said that the step-up in quality offered by the Teufel Concept D 500 THX speakers from a less expensive stet such as the Creative T3 speakers is proportional to the step up in price, but if you're able to spend the kind of money Teufel...