Teufel Consono 35 speaker set Black 5.1 channels 120 W

  • Brand : Teufel
  • Product name : Consono 35
  • Product code : 100960001
  • GTIN (EAN/UPC) : 4048945555700
  • Category : Speaker Sets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8097
  • Info modified on : 04 Apr 2019 13:26:13
  • Short summary description Teufel Consono 35 speaker set Black 5.1 channels 120 W :

    Teufel Consono 35, 5.1 channels, Black, 120 W, 150 - 20000 Hz, 4 Ω, 120 W

  • Long summary description Teufel Consono 35 speaker set Black 5.1 channels 120 W :

    Teufel Consono 35. Audio output channels: 5.1 channels, Product colour: Black. Satellite speakers RMS power: 120 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Center speaker RMS power: 120 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 285 W, Subwoofer weight: 17 kg