Memorex m98681 optical disc drive Internal Black

  • Brand : Memorex
  • Product name : m98681
  • Product code : M98681
  • Category : Optical Disc Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9843
  • Info modified on : 21 Apr 2018 19:07:17
  • Long product name Memorex m98681 optical disc drive Internal Black :

    12x Multi Format Blu-Ray Writer, Internal

  • Short summary description Memorex m98681 optical disc drive Internal Black :

    Memorex m98681, Black, Serial ATA, 12x, CyberLink 9.0

  • Long summary description Memorex m98681 optical disc drive Internal Black :

    Memorex m98681. Product colour: Black. Interface: Serial ATA. BD-R write speed: 12x. Bundled software: CyberLink 9.0