- Brand : SUNNE
- Product name : 23-42-EA
- Product code : 23-42-EA
- GTIN (EAN/UPC) : 5099091008151
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 13465
- Info modified on : 23 Feb 2023 16:31:14
-
Long product name SUNNE 23-42-EA TV mount 106.7 cm (42")
:
23-42-EA, 23" - 42", 40kg
-
Short summary description SUNNE 23-42-EA TV mount 106.7 cm (42")
:
SUNNE 23-42-EA, 106.7 cm (42"), 200 x 200 mm, 400 x 400 mm, -10 - 0°, 0 - 180°, Steel
-
Long summary description SUNNE 23-42-EA TV mount 106.7 cm (42")
:
SUNNE 23-42-EA. Maximum weight capacity: 50 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -10 - 0°, Swivel angle range: 0 - 180°, Distance to the wall (min): 9.5 cm, Distance to the wall (max): 47.5 cm
Country | Distributor |
---|---|
|
1 distributor(s) |