- Brand : SUNNE
- Product name : 23-42-LP
- Product code : 23-42-LP
- GTIN (EAN/UPC) : 5099091008137
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 8394
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE 23-42-LP TV mount 106.7 cm (42") Black
:
23-42-LP, 23"-42", 55kg, black
-
Short summary description SUNNE 23-42-LP TV mount 106.7 cm (42") Black
:
SUNNE 23-42-LP, 58.4 cm (23"), 106.7 cm (42"), 100 x 100 mm, 400 x 400 mm, Steel, Black
-
Long summary description SUNNE 23-42-LP TV mount 106.7 cm (42") Black
:
SUNNE 23-42-LP. Maximum weight capacity: 55 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Distance to the wall (min): 9 mm. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |