- Brand : SUNNE
- Product name : 32-42-ET
- Product code : 32-42-ET
- GTIN (EAN/UPC) : 5099091008090
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 7993
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE 32-42-ET TV mount 106.7 cm (42") Black
:
32-42-ET, 32" - 42", 75kg max, black
-
Short summary description SUNNE 32-42-ET TV mount 106.7 cm (42") Black
:
SUNNE 32-42-ET, 106.7 cm (42"), 100 x 100 mm, 400 x 400 mm, -10 - 0°, Steel, Black
-
Long summary description SUNNE 32-42-ET TV mount 106.7 cm (42") Black
:
SUNNE 32-42-ET. Maximum weight capacity: 75 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -10 - 0°, Distance to the wall (min): 4.5 cm. Product colour: Black