- Brand : SUNNE
- Product name : 32-60-LED
- Product code : 32-60-LED
- GTIN (EAN/UPC) : 5099091008038
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 6265
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE 32-60-LED TV mount 152.4 cm (60") Black
:
32-60-LED, 32" - 60", 50kg max, black
-
Short summary description SUNNE 32-60-LED TV mount 152.4 cm (60") Black
:
SUNNE 32-60-LED, 81.3 cm (32"), 152.4 cm (60"), 100 x 100 mm, 600 x 600 mm, Steel, Black
-
Long summary description SUNNE 32-60-LED TV mount 152.4 cm (60") Black
:
SUNNE 32-60-LED. Maximum weight capacity: 50 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 152.4 cm (60"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 600 mm. Distance to the wall (min): 1.45 cm. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |