- Brand : SUNNE
- Product name : 32-63-LP
- Product code : 32-63-LP
- GTIN (EAN/UPC) : 5099091008144
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 14427
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE 32-63-LP TV mount 160 cm (63") Black
:
32-63-LP - 32" - 63", 65kg max, black
-
Short summary description SUNNE 32-63-LP TV mount 160 cm (63") Black
:
SUNNE 32-63-LP, 81.3 cm (32"), 160 cm (63"), 100 x 100 mm, 800 x 400 mm, Steel, Black
-
Long summary description SUNNE 32-63-LP TV mount 160 cm (63") Black
:
SUNNE 32-63-LP. Maximum weight capacity: 65 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 160 cm (63"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 400 mm. Distance to the wall (min): 9 mm. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |