- Brand : SUNNE
- Product name : 37-63-ET
- Product code : 37-63-ET
- GTIN (EAN/UPC) : 5099091008106
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 11254
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE 37-63-ET TV mount 160 cm (63") Black
:
37-63-ET - 37" - 63", 75kg max, black
-
Short summary description SUNNE 37-63-ET TV mount 160 cm (63") Black
:
SUNNE 37-63-ET, 160 cm (63"), 100 x 100 mm, 800 x 400 mm, -10 - 0°, Steel, Black
-
Long summary description SUNNE 37-63-ET TV mount 160 cm (63") Black
:
SUNNE 37-63-ET. Maximum weight capacity: 75 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 160 cm (63"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: -10 - 0°, Distance to the wall (min): 4.5 cm. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |