- Brand : SUNNE
- Product name : 42-70-LED
- Product code : 42-70-LED
- GTIN (EAN/UPC) : 5099091008045
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 6330
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SUNNE 42-70-LED TV mount 177.8 cm (70") Black
:
42-70-LED, 42" - 70", 50kg max, black
-
Short summary description SUNNE 42-70-LED TV mount 177.8 cm (70") Black
:
SUNNE 42-70-LED, 106.7 cm (42"), 177.8 cm (70"), 200 x 200 mm, 800 x 800 mm, Steel, Black
-
Long summary description SUNNE 42-70-LED TV mount 177.8 cm (70") Black
:
SUNNE 42-70-LED. Maximum weight capacity: 50 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 800 mm. Distance to the wall (min): 1.45 cm. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |