- Brand : SUNNE
- Product name : LCD-A503K
- Product code : LCD-A503K
- GTIN (EAN/UPC) : 5099091008281
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 14635
- Info modified on : 23 Feb 2023 16:31:14
-
Long product name SUNNE LCD-A503K TV mount 94 cm (37") Black
:
LCD-A503K - 17" - 37", 30kg max, black
-
Short summary description SUNNE LCD-A503K TV mount 94 cm (37") Black
:
SUNNE LCD-A503K, 94 cm (37"), 75 x 75 mm, 200 x 200 mm, -20 - 20°, Steel, Black
-
Long summary description SUNNE LCD-A503K TV mount 94 cm (37") Black
:
SUNNE LCD-A503K. Maximum weight capacity: 30 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -20 - 20°, Distance to the wall (min): 10 cm, Distance to the wall (max): 47 cm. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |