Teufel iTeufel Radio v2 2.1 channels 6 W White

  • Brand : Teufel
  • Product name : iTeufel Radio v2
  • Product code : 101803003
  • GTIN (EAN/UPC) : 4048945477408
  • Category : Docking Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8872
  • Info modified on : 04 Apr 2019 13:26:31
  • Short summary description Teufel iTeufel Radio v2 2.1 channels 6 W White :

    Teufel iTeufel Radio v2, 2.1 channels, 6 W, 3.5 mm, iPod, White, 23 W

  • Long summary description Teufel iTeufel Radio v2 2.1 channels 6 W White :

    Teufel iTeufel Radio v2. Audio output channels: 2.1 channels, RMS rated power: 6 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Product colour: White. Subwoofer RMS power: 23 W

Reviews
Updated:
2016-11-15 02:44:26
Average rating:90
Uk has collected 6 expert reviews for Teufel iTeufel Radio v2 2.1 channels 6 W White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.