- Brand : Teufel
- Product name : System 5 THX Select 2 "Cinema 5.2"
- Product code : 100139002
- GTIN (EAN/UPC) : 4048945477101
- Category : Speaker Sets
- Data-sheet quality : created/standardized by Icecat
- Product views : 15981
- Info modified on : 04 Apr 2019 13:26:33
-
Long product name Teufel System 5 THX Select 2 "Cinema 5.2" speaker set Home theatre Black 5.2 channels 2-way 130 W
:
System 5 "5.2-Set Cinema"
-
Short summary description Teufel System 5 THX Select 2 "Cinema 5.2" speaker set Home theatre Black 5.2 channels 2-way 130 W
:
Teufel System 5 THX Select 2 "Cinema 5.2", 5.2 channels, Home theatre, Black, 2-way, 130 W, 80 - 22000 Hz
-
Long summary description Teufel System 5 THX Select 2 "Cinema 5.2" speaker set Home theatre Black 5.2 channels 2-way 130 W
:
Teufel System 5 THX Select 2 "Cinema 5.2". Audio output channels: 5.2 channels, Recommended usage: Home theatre, Product colour: Black. Satellite speaker type: 2-way, Satellite speakers RMS power: 130 W, Satellite speaker frequency range: 80 - 22000 Hz. Subwoofer RMS power: 200 W, Subwoofer dimensions (W x D x H): 370 x 475 x 546 mm, Subwoofer weight: 23.5 kg. Power source: AC