- Brand : Sparkle Technology
- Product name : SXX5601024D5MH
- Product code : SXX5601024D5MH
- Category : Graphics Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 12032
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Sparkle Technology SXX5601024D5MH graphics card NVIDIA GeForce GTX 560 1 GB GDDR5
:
GeForce GTX560 1024MB GDDR5, 4008 MHz, PCI-EXPRESS 2.0, w/Native MiniHDMI Port
-
Short summary description Sparkle Technology SXX5601024D5MH graphics card NVIDIA GeForce GTX 560 1 GB GDDR5
:
Sparkle Technology SXX5601024D5MH, GeForce GTX 560, 1 GB, GDDR5, 256 bit, 4008 MHz, PCI Express 2.0
-
Long summary description Sparkle Technology SXX5601024D5MH graphics card NVIDIA GeForce GTX 560 1 GB GDDR5
:
Sparkle Technology SXX5601024D5MH. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560, Processor frequency: 1620 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active
Country | Distributor |
---|---|
|
1 distributor(s) |