- Brand : Targmex
- Product name : DS83 16"
- Product code : DS83
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 14750
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Targmex DS83 16" 40.6 cm (16") Sleeve case Violet
:
Targmex DS83 16", Sleeve case, 40.6 cm (16")
-
Long summary description Targmex DS83 16" 40.6 cm (16") Sleeve case Violet
:
Targmex DS83 16". Case type: Sleeve case, Maximum screen size: 40.6 cm (16")