- Brand : Targmex
- Product name : Maletín
- Product code : KT4335B
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6283
- Info modified on : 19 Nov 2020 13:37:16
-
Short summary description Targmex Maletín 39.1 cm (15.4") Messenger case Black
:
Targmex Maletín, Messenger case, 39.1 cm (15.4"), Shoulder strap
-
Long summary description Targmex Maletín 39.1 cm (15.4") Messenger case Black
:
Targmex Maletín. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"), Shoulder strap