- Brand : Targmex
- Product name : Hello Kitty, 15.6"
- Product code : KTSLBLK-15
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4349
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Targmex Hello Kitty, 15.6" 39.6 cm (15.6") Sleeve case
:
Targmex Hello Kitty, 15.6", Sleeve case, 39.6 cm (15.6")
-
Long summary description Targmex Hello Kitty, 15.6" 39.6 cm (15.6") Sleeve case
:
Targmex Hello Kitty, 15.6". Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6")