- Brand : Targmex
- Product name : Messenger Armor, 16"
- Product code : TZ1001
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4133
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Targmex Messenger Armor, 16" 40.6 cm (16") Messenger case Black
:
Targmex Messenger Armor, 16", Messenger case, 40.6 cm (16")
-
Long summary description Targmex Messenger Armor, 16" 40.6 cm (16") Messenger case Black
:
Targmex Messenger Armor, 16". Case type: Messenger case, Maximum screen size: 40.6 cm (16")