Targmex TZM02-G mouse USB Type-A Optical 800 DPI

  • Brand : Targmex
  • Product name : TZM02-G
  • Product code : TZM02-G
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12910
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Targmex TZM02-G mouse USB Type-A Optical 800 DPI :

    Targmex TZM02-G, Optical, USB Type-A, 800 DPI, Grey

  • Long summary description Targmex TZM02-G mouse USB Type-A Optical 800 DPI :

    Targmex TZM02-G. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3, Scroll type: Wheel. Product colour: Grey