- Brand : Targmex
- Product name : Maletin 12"
- Product code : TZMNY-GRAY
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4980
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Targmex Maletin 12" 30.5 cm (12") Messenger case Grey
:
Targmex Maletin 12", Messenger case, 30.5 cm (12")
-
Long summary description Targmex Maletin 12" 30.5 cm (12") Messenger case Grey
:
Targmex Maletin 12". Case type: Messenger case, Maximum screen size: 30.5 cm (12")