Targmex TZSPK-01 loudspeaker 2-way Black Wired 5 W

  • Brand : Targmex
  • Product name : TZSPK-01
  • Product code : TZSPK-01
  • Category : Loudspeakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6678
  • Info modified on : 31 Jan 2024 17:14:31
  • Short summary description Targmex TZSPK-01 loudspeaker 2-way Black Wired 5 W :

    Targmex TZSPK-01, 2-way, 2.0 channels, Wired, 5 W, 90 - 20000 Hz, Black

  • Long summary description Targmex TZSPK-01 loudspeaker 2-way Black Wired 5 W :

    Targmex TZSPK-01. Speaker type: 2-way, Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 5 W, Frequency range: 90 - 20000 Hz, Impedance: 4 Ω, Sensitivity: 84 dB. Product colour: Black