- Brand : SCOTT
- Product name : CPX 90
- Product code : CPX 90
- GTIN (EAN/UPC) : 3250110016898
- Category : Radios
- Data-sheet quality : created/standardized by Icecat
- Product views : 13551
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT CPX 90 radio Clock Analog Black
:
CPX 90, AM/FM, Analog tuner
-
Short summary description SCOTT CPX 90 radio Clock Analog Black
:
SCOTT CPX 90, Clock, Analog, LED, 2.29 cm (0.9"), Amber, Black
-
Long summary description SCOTT CPX 90 radio Clock Analog Black
:
SCOTT CPX 90. Radio type: Clock, Tuner type: Analog. Display type: LED, Display diagonal: 2.29 cm (0.9"), Backlight colour: Amber. Product colour: Black, Volume control: Rotary. Weight: 680 g. Dimensions (WxDxH): 205 x 163 x 120 mm