- Brand : SCOTT
- Product name : CX 55 Furry
- Product code : CX 55 FURRY
- GTIN (EAN/UPC) : 5452003500103
- Category : Radios
- Data-sheet quality : created/standardized by Icecat
- Product views : 5130
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT CX 55 Furry Clock Digital Brown
:
CX 55 Furry, FM, PLL
-
Short summary description SCOTT CX 55 Furry Clock Digital Brown
:
SCOTT CX 55 Furry, Clock, Digital, FM, LED, 3.5 mm, Brown
-
Long summary description SCOTT CX 55 Furry Clock Digital Brown
:
SCOTT CX 55 Furry. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Display type: LED. Headphone connectivity: 3.5 mm. Product colour: Brown. Weight: 540 g