- Brand : SCOTT
- Product name : DJX 300 PKI
- Product code : DJX 300 PKI
- GTIN (EAN/UPC) : 3250110017277
- Category : Docking Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 25974
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT DJX 300 PKI docking speaker 4.0 channels 280 W Black
:
DJX 300 PKI, 280W
-
Short summary description SCOTT DJX 300 PKI docking speaker 4.0 channels 280 W Black
:
SCOTT DJX 300 PKI, 4.0 channels, 280 W, 3.5 mm, Black, 29.5 kg, iPod
-
Long summary description SCOTT DJX 300 PKI docking speaker 4.0 channels 280 W Black
:
SCOTT DJX 300 PKI. Audio output channels: 4.0 channels, RMS rated power: 280 W. Headphone connectivity: 3.5 mm. Product colour: Black. Weight: 29.5 kg. Compatible products: iPod, Dimensions (WxDxH): 468 x 460 x 880 mm, I/O ports: 2x MIC