- Brand : SCOTT
- Product name : SDM 10 BL
- Product code : SDM 10 BL
- GTIN (EAN/UPC) : 5452003500165
- Category : CD Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 4860
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT SDM 10 BL CD player Portable CD player Blue
:
SDM 10 BL, FM, CD-R/RW, Blue
-
Short summary description SCOTT SDM 10 BL CD player Portable CD player Blue
:
SCOTT SDM 10 BL, 2.34 kg, Blue, Portable CD player
-
Long summary description SCOTT SDM 10 BL CD player Portable CD player Blue
:
SCOTT SDM 10 BL. Audio formats supported: CD-A, MP3, WMA. Supported radio bands: FM. Device type: Portable CD player, Product colour: Blue. Headphone connectivity: 3.5 mm. Weight: 2.34 kg