- Brand : SCOTT
- Product name : SDM 1023 Boom
- Product code : SDM 1023
- GTIN (EAN/UPC) : 5452003500998
- Category : CD Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 6613
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT SDM 1023 Boom Portable CD player Red
:
SDM 1023 Boom, FM, CD-R/RW
-
Short summary description SCOTT SDM 1023 Boom Portable CD player Red
:
SCOTT SDM 1023 Boom, 1.6 kg, Red, Portable CD player
-
Long summary description SCOTT SDM 1023 Boom Portable CD player Red
:
SCOTT SDM 1023 Boom. Audio formats supported: CD-A, MP3, WMA. Supported radio bands: FM. Device type: Portable CD player, Product colour: Red. Headphone connectivity: 3.5 mm. Weight: 1.6 kg