- Brand : Daikin
- Product name : 3AXS52G3
- Product code : 3AXS52G3
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 17226
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Daikin 3AXS52G3 air conditioner Split system
:
Daikin 3AXS52G3, Split system, Cooling, Heating, 1950 W, 7060 W, 1570 W, 8050 W
-
Long summary description Daikin 3AXS52G3 air conditioner Split system
:
Daikin 3AXS52G3. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (min): 1950 W. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 370 W. Indoor unit noise level (high speed): 54 dB, Indoor unit type: Wall-mountable, Indoor unit weight: 9 kg. Outdoor unit dimensions (WxDxH): 936 x 300 x 735 mm