Papyre 6.2 e-book reader Touchscreen 1.5 GB Wi-Fi Black, Red

  • Brand : Papyre
  • Product name : 6.2
  • Product code : 6-2NEGRO
  • Category : E-Book Readers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10620
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Papyre 6.2 e-book reader Touchscreen 1.5 GB Wi-Fi Black, Red :

    Papyre 6.2, 15.2 cm (6"), SiPix, 600 x 800 pixels, ePub, FB2, HTML, PDF, TXT, MP3, JPG, PNG

  • Long summary description Papyre 6.2 e-book reader Touchscreen 1.5 GB Wi-Fi Black, Red :

    Papyre 6.2. Display diagonal: 15.2 cm (6"), Technology: SiPix, Display resolution: 600 x 800 pixels. Document formats supported: ePub, FB2, HTML, PDF, TXT, Audio formats supported: MP3, Image formats supported: JPG, PNG. Internal storage capacity: 1.5 GB, Maximum memory card size: 16 GB. Built-in processor: Samsung S3C2416 ARM9, Processor frequency: 400 MHz. Headphone connectivity: 3.5 mm, Interface type: USB 2.0, Wi-Fi standards: 802.11b, 802.11g

Reviews
Updated:
2020-01-01 17:57:12
Average rating:80
Uk has collected 3 expert reviews for Papyre 6.2 e-book reader Touchscreen 1.5 GB Wi-Fi Black, Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.