- Brand : Papyre
- Product name : 6.S Alex
- Product code : 6-SNEGRO
- Category : E-Book Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4830
- Info modified on : 02 Apr 2019 12:24:00
-
Short summary description Papyre 6.S Alex e-book reader Touchscreen 2 GB Wi-Fi Black
:
Papyre 6.S Alex, 15.2 cm (6"), E Ink, 600 x 800 pixels, ePub, FB2, HTML, PDF, TXT, MIDI, MP3, WAV, BMP, GIF, JPG, PNG
-
Long summary description Papyre 6.S Alex e-book reader Touchscreen 2 GB Wi-Fi Black
:
Papyre 6.S Alex. Display diagonal: 15.2 cm (6"), Technology: E Ink, Display resolution: 600 x 800 pixels. Document formats supported: ePub, FB2, HTML, PDF, TXT, Audio formats supported: MIDI, MP3, WAV, Image formats supported: BMP, GIF, JPG, PNG. Internal storage capacity: 2 GB, Maximum memory card size: 16 GB. Built-in processor: Monahan PXA303, Processor frequency: 624 MHz. Headphone connectivity: 2.5 mm, Interface type: USB 2.0, Wi-Fi standards: 802.11b, 802.11g