- Brand : LG
- Product name : CS5014D5
- Product code : CS5014D5
- Category : Camera Lenses
- Data-sheet quality : created/standardized by Icecat
- Product views : 8977
- Info modified on : 26 Jan 2018 02:24:11
-
Short summary description LG CS5014D5 camera lens Black
:
LG CS5014D5, 5 - 50 mm
-
Long summary description LG CS5014D5 camera lens Black
:
LG CS5014D5. Focal length range: 5 - 50 mm. Product colour: Black. Weight: 155 g. Magnification: 10x, Dimensions (WxDxH): 44.5 x 50.8 x 66.2 mm
Embed the product datasheet into your content
Lens system | |
---|---|
Focal length range | 5 - 50 mm |
Design | |
---|---|
Product colour | Black |
Weight & dimensions | |
---|---|
Weight | 155 g |
Other features | |
---|---|
Magnification | 10x |
Dimensions (WxDxH) | 44.5 x 50.8 x 66.2 mm |