- Brand : Posiflex
- Product name : PD-2800UN
- Product code : PD-2800UN
- Category : Customer Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 6404
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Posiflex PD-2800UN customer display USB 2.0 Black
:
LCD, USB, Black
-
Short summary description Posiflex PD-2800UN customer display USB 2.0 Black
:
Posiflex PD-2800UN, 2 lines, Blue, Green, Black, 265 - 395 mm, USB 2.0, 200 mm
-
Long summary description Posiflex PD-2800UN customer display USB 2.0 Black
:
Posiflex PD-2800UN. Display number of lines: 2 lines, Illumination colour: Blue, Green. Product colour: Black, Height adjustment range: 265 - 395 mm. Interface: USB 2.0. Width: 200 mm, Depth: 116 mm, Height: 395 mm