- Brand : Posiflex
- Product name : TM-8115
- Product code : TM-8115
- Category : POS Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 8237
- Info modified on : 11 Dec 2023 21:38:37
-
Long product name Posiflex TM-8115 POS monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen
:
15" TFT LCD, 1024 x 768, USB
-
Short summary description Posiflex TM-8115 POS monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen
:
Posiflex TM-8115, 38.1 cm (15"), 1024 x 768 pixels, Black
-
Long summary description Posiflex TM-8115 POS monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen
:
Posiflex TM-8115. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Product colour: Black