Denon CARA 75 W 5.1 channels Surround Black

  • Brand : Denon
  • Product name : CARA
  • Product code : S-5BD
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21613
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Denon CARA 75 W 5.1 channels Surround Black :

    S-5BD, Blu-ray/DVD Surround Receiver, 5 x 75W, Black

  • Short summary description Denon CARA 75 W 5.1 channels Surround Black :

    Denon CARA, 75 W, 5.1 channels, Surround, AAC, MP3, WAV, WMA, AVCHD, DIVX, JPG

  • Long summary description Denon CARA 75 W 5.1 channels Surround Black :

    Denon CARA. Power output per channel (20-20KHz@8 Ohm): 75 W, Audio output channels: 5.1 channels, Receiver type: Surround. Audio formats supported: AAC, MP3, WAV, WMA, Video formats supported: AVCHD, DIVX, Image formats supported: JPG. Supported radio bands: AM, FM. Optical drive type: Blu-Ray player, Disc types supported: BD-R, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Compatible memory cards: SD

Reviews
Updated:
2016-11-15 00:50:04
Average rating:81
Uk has collected 10 expert reviews for Denon CARA 75 W 5.1 channels Surround Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
uk.askmen.com
Updated:
2016-11-15 00:50:04
Average rating:72
This should be interesting: The Denon S-5BD integrated A/V receiver and Blu-ray player shows every sign of being a cool device with no market space. That being said, the unit promises some fairly cool features and the usual Denon performance. The S-5BD bo...
techradar.com
Updated:
2016-11-15 00:50:04
Average rating:80
There are a lot of people out there who want great home cinema performance that combines convenience with style. They probably don't read this magazine and will shop at a Bose store or a B&O retailer for their next system. They most likely wear Jimmy C...
  • Stylish, Simple to use, Offers class-leading performance...
  • The class average is way below the performance of Denon's separates...
soundandvision.com
Updated:
2016-11-15 00:50:04
Average rating:0
A/V receiver with integrated Blu-ray drive , Audyssey MultEQ, Dynamic EQ, Dynamic Volume , USB port for direct iPod connection Looking for the Right Fit Let’s say you hit the mall looking for a leather jacket. You find a store with an especially nice...
askmen.com
Updated:
2016-11-15 00:50:04
Average rating:72
What Blu-ray player do you covet?Denon used this year’s CES A/V lovefest to announce its new, high-end, all-in-one Blu-ray player and audio receiver. The Denon S-5BD is slated for a March release at the breathtaking price of $1,799. It remains to be se...