- Brand : WallWizard
- Product name : TM37
- Product code : TM37
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 16815
- Info modified on : 14 Jul 2020 11:30:04
- Warranty: : 1 year
-
Long product name WallWizard TM37 TV mount Black
:
TM37, Tilt Mount Small, Black
-
Short summary description WallWizard TM37 TV mount Black
:
WallWizard TM37, 48.3 cm (19"), 22.68 kg, 75 x 75 mm, 200 x 200 mm, -15 - 0°, Black
-
Long summary description WallWizard TM37 TV mount Black
:
WallWizard TM37. Maximum weight capacity: 22.68 kg, Minimum screen size: 48.3 cm (19"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -15 - 0°. Product colour: Black