- Brand : WallWizard
- Product name : XM37
- Product code : XM37
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 23247
- Info modified on : 14 Jul 2020 11:14:53
- Warranty: : Limited Lifetime
-
Long product name WallWizard XM37 TV mount Black
:
XM37, Articulating Mount Medium, Black
-
Short summary description WallWizard XM37 TV mount Black
:
WallWizard XM37, 66 cm (26"), 22.68 kg, -15 - 3°, 90, Black
-
Long summary description WallWizard XM37 TV mount Black
:
WallWizard XM37. Maximum weight capacity: 22.68 kg, Minimum screen size: 66 cm (26"). Tilt angle range: -15 - 3°, Swivel angle range: 90. Product colour: Black