- Brand : WallWizard
- Product name : XM60
- Product code : XM60
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 11439
- Info modified on : 14 Jul 2020 11:15:33
- Warranty: : Limited Lifetime
-
Long product name WallWizard XM60 TV mount Black
:
XM60, Articulating Mount Large, Black
-
Short summary description WallWizard XM60 TV mount Black
:
WallWizard XM60, 101.6 cm (40"), 54.43 kg, -15 - 3°, 90, Black
-
Long summary description WallWizard XM60 TV mount Black
:
WallWizard XM60. Maximum weight capacity: 54.43 kg, Minimum screen size: 101.6 cm (40"). Tilt angle range: -15 - 3°, Swivel angle range: 90. Product colour: Black