- Brand : WallWizard
- Product name : DM65
- Product code : DM65
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 12979
- Info modified on : 14 Jul 2020 11:03:27
- Warranty: :
-
Long product name WallWizard DM65 TV mount Black
:
DM65, Ultra Thin Flush / Tilt Combo Mount f/LED TV's
-
Short summary description WallWizard DM65 TV mount Black
:
WallWizard DM65, 106.7 cm (42"), 58.97 kg, 0 - 9°, Black
-
Long summary description WallWizard DM65 TV mount Black
:
WallWizard DM65. Maximum weight capacity: 58.97 kg, Minimum screen size: 106.7 cm (42"). Tilt angle range: 0 - 9°. Product colour: Black