- Brand : WallWizard
- Product name : SA52
- Product code : SA52
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 15131
- Info modified on : 14 Jul 2020 12:04:21
- Warranty: : 1 year
-
Long product name WallWizard SA52 TV mount Black
:
SA52, Motorized Swing Mount Medium, Black
-
Short summary description WallWizard SA52 TV mount Black
:
WallWizard SA52, 94 cm (37"), 36.29 kg, -90 - 90°, Black
-
Long summary description WallWizard SA52 TV mount Black
:
WallWizard SA52. Maximum weight capacity: 36.29 kg, Minimum screen size: 94 cm (37"). Swivel angle range: -90 - 90°. Product colour: Black