- Brand : WallWizard
- Product name : TC105B
- Product code : TC105B
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 8026
- Info modified on : 14 Jul 2020 12:04:26
- Warranty: : 1 year
-
Long product name WallWizard TC105B TV mount Black
:
TC105B, Motorized Tilt Mount Medium, Black
-
Short summary description WallWizard TC105B TV mount Black
:
WallWizard TC105B, 101.6 cm (40"), 47.63 kg, -13 - 3°, Black
-
Long summary description WallWizard TC105B TV mount Black
:
WallWizard TC105B. Maximum weight capacity: 47.63 kg, Minimum screen size: 101.6 cm (40"). Tilt angle range: -13 - 3°. Product colour: Black