- Brand : WallWizard
- Product name : X700CB
- Product code : X700CB
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 15541
- Info modified on : 14 Jul 2020 10:42:20
- Warranty: : 1 year
-
Long product name WallWizard X700CB TV mount Black
:
X700CB, Motorized Articulating Mount Large, Black
-
Short summary description WallWizard X700CB TV mount Black
:
WallWizard X700CB, 101.6 cm (40"), 81.65 kg, -20 - 7°, -28 - 28°, Black
-
Long summary description WallWizard X700CB TV mount Black
:
WallWizard X700CB. Maximum weight capacity: 81.65 kg, Minimum screen size: 101.6 cm (40"). Tilt angle range: -20 - 7°, Swivel angle range: -28 - 28°. Product colour: Black