Sedna SE-EC-USB3-1 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)

  • Brand : Sedna
  • Product name : SE-EC-USB3-1
  • Product code : SE-EC-USB3-O1
  • Category : Interface Cards/Adapters
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10466
  • Info modified on : 19 Nov 2020 09:27:40
  • Long product name Sedna SE-EC-USB3-1 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :

    Express Card USB 3.0 1 Port Adapter

  • Short summary description Sedna SE-EC-USB3-1 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :

    Sedna SE-EC-USB3-1, ExpressCard, USB 3.2 Gen 1 (3.1 Gen 1), Type I, Black, Silver, Laptop, CE, FCc

  • Long summary description Sedna SE-EC-USB3-1 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) :

    Sedna SE-EC-USB3-1. Host interface: ExpressCard, Output interface: USB 3.2 Gen 1 (3.1 Gen 1), CardBus PCMCIA slot type: Type I. Product colour: Black, Silver, Purpose: Laptop, Certification: CE, FCc. Data transfer rate: 5 Gbit/s, Data link protocols: xHCI, Platform: PC