Recom RC-PE600Plus power supply unit 600 W 20+4 pin ATX ATX Black

  • Brand : Recom
  • Product name : RC-PE600Plus
  • Product code : RC-PE600PLUS
  • Category : Power Supply Units
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16645
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Recom RC-PE600Plus power supply unit 600 W 20+4 pin ATX ATX Black :

    Power Engine 600 Watt Plus

  • Short summary description Recom RC-PE600Plus power supply unit 600 W 20+4 pin ATX ATX Black :

    Recom RC-PE600Plus, 600 W, 230 V, 50 Hz, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V, 150 W, 432 W

  • Long summary description Recom RC-PE600Plus power supply unit 600 W 20+4 pin ATX ATX Black :

    Recom RC-PE600Plus. Total power: 600 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Fan diameter: 12 cm, Number of fans: 1 fan(s). Weight: 1.44 kg