Sedna SE-PCIE-USB3-4 interface cards/adapter Internal USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)

  • Brand : Sedna
  • Product name : SE-PCIE-USB3-4
  • Product code : SE-PCIE-USB3-4
  • Category : Interface Cards/Adapters
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 28707
  • Info modified on : 19 Nov 2020 09:27:40
  • Long product name Sedna SE-PCIE-USB3-4 interface cards/adapter Internal USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) :

    PCIE USB 3.0 4 Port Adapter ( 2E2I )

  • Short summary description Sedna SE-PCIE-USB3-4 interface cards/adapter Internal USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) :

    Sedna SE-PCIE-USB3-4, PCIe, USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), 2 x USB-A/F: 2 x USB-A/M, Multicolour, PC, CE, FCc

  • Long summary description Sedna SE-PCIE-USB3-4 interface cards/adapter Internal USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) :

    Sedna SE-PCIE-USB3-4. Host interface: PCIe, Output interface: USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Connector(s): 2 x USB-A/F: 2 x USB-A/M. Product colour: Multicolour, Purpose: PC, Certification: CE, FCc. Chipset: VIA VL 800. Power supply type: DC, Output voltage: 5 V. Data transfer rate: 5 Gbit/s, Platform: PC, Connectivity technology: Wired

Distributors
Country Distributor
1 distributor(s)
2 distributor(s)
1 distributor(s)