- Brand : PresTop
- Product name : EL-19W-KB
- Product code : EL-19W-KB
- GTIN (EAN/UPC) : 8718274261974
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 19783
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name PresTop EL-19W-KB Signage Display 48.3 cm (19") Black
:
Kiosk EL-19W-KB (19" widescreen/speakers/Stainless Steel keyboard with trackball)
-
Short summary description PresTop EL-19W-KB Signage Display 48.3 cm (19") Black
:
PresTop EL-19W-KB, 48.3 cm (19"), 1440 x 900 pixels
-
Long summary description PresTop EL-19W-KB Signage Display 48.3 cm (19") Black
:
PresTop EL-19W-KB. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Product colour: Black