- Brand : Macom
- Product name : V1020
- Product code : V1020
- GTIN (EAN/UPC) : 5060028100170
- Category : Vacuum Sealers
- Data-sheet quality : created/standardized by Icecat
- Product views : 14891
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Macom V1020 vacuum sealer White
:
Macom V1020, White, 160 W, 230 V, 50 Hz, 2 kg
-
Long summary description Macom V1020 vacuum sealer White
:
Macom V1020. Product colour: White. Power: 160 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 2 kg