- Brand : Macom
- Product name : V2040
- Product code : V2040
- GTIN (EAN/UPC) : 5060134330539
- Category : Vacuum Sealers
- Data-sheet quality : created/standardized by Icecat
- Product views : 19058
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Macom V2040 vacuum sealer Silver
:
Macom V2040, Silver, 160 W, 230 V, 50 Hz, 1.8 kg
-
Long summary description Macom V2040 vacuum sealer Silver
:
Macom V2040. Product colour: Silver. Power: 160 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 1.8 kg