- Brand : Macom
- Product name : 817
- Product code : 817
- GTIN (EAN/UPC) : 8033011320173
- Category : Pasta & Ravioli Makers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6175
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Macom 817 pasta/ravioli maker
:
Macom 817, 275 mm, 290 mm, 285 mm, 5.8 kg
-
Long summary description Macom 817 pasta/ravioli maker
:
Macom 817. Width: 275 mm, Depth: 290 mm, Height: 285 mm