- Brand : Macom
- Product name : 842
- Product code : 842
- GTIN (EAN/UPC) : 8033011320265
- Category : Massagers
- Data-sheet quality : created/standardized by Icecat
- Product views : 11446
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Macom 842 massager Grey
:
Macom 842, 12 V, 4.5 kg, 420 x 440 x 660 mm
-
Long summary description Macom 842 massager Grey
:
Macom 842. Input voltage: 12 V. Weight: 4.5 kg. Dimensions (WxDxH): 420 x 440 x 660 mm